Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency | 20kHz |
---|---|
Full Scale Range | 0Hz to 10kHz |
Linearity % | 0.015% |
Supply Voltage Range | ± 12V to ± 18V |
Digital IC Case | DIP |
No. of Pins | 9Pins |
Frequency Max | 10kHz |
RoHS Compliant | No |
F/V Converter, 10Khz, 0.015%, 9-Dip | Newark Electronics |
Where can I find additional details, specifications and documents for a 451K?
Additional datasheets, footprints and schematics for 451K are listed on our Part Details page. You can also find images and similar parts to 451K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 451K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 451K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 451K fall under?
The 451K is listed under Semiconductors - ICs > Data & Signal Conversion > V/F & F/V Converters.
Can I view similar or alternative parts?
You can view similar parts to 451K when available in the V/F & F/V Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 451K you can contact the distributor directly for product support, shipping queries etc.
Is the 451K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 451K have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 451K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 451K often in real-time on the comparison pages.
What if I can't find stock of 451K?
You can fill out our help required form which you can use to request a quote for 451K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.