Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$27.33
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.87
|
7
in stock
|
Buy Now | |
Heilind Electronics
from US$54.95
|
15
in stock
|
Buy Now | |
TE Store
from US$103.35
|
10
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$54.95
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$27.33
|
-
|
Buy Now | |
Future Electronics
from US$52.42
|
-
|
Buy Now | |
Avnet America
from US$44.43
|
-
|
Buy Now | |
RS Americas
from US$77.25
|
-
|
Buy Now | |
TTI Europe
from US$48.67
|
-
|
Buy Now | |
Richardson RFPD
from US$47.06
|
-
|
Buy Now | |
Sager
from US$60.73
|
-
|
Buy Now |
Dimensions | .49 x .39in, 12.5 x 9.9mm |
---|---|
Supply Voltage | 3.3V |
Pressure | 5inH2O, 300psi |
Output/Span | 14 bit ADC |
Accuracy | ±0.25% Span |
Options | No Option |
Package | 8 pin DIL |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Type | Differential |
Operating Temperature Range | -10 – 85°C, 14 – 185°F |
PRESS XDCR,DIGITAL,INH20 RANGE | Heilind Electronics |
5IN PCB MOUNT I2C DIFF PRESSURE SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Differential Pressure: 5 inH2O Pressure: 300 psi Output Signal Type: 14 bit ADC Digital Pressure and Altimeter Sensor Modules Differential 5 inH2O 300 psi | PCB Mounted Digital Pressure Sensor | Part Number: 4515DO-DS3BK005DP | Internal Number: 4515DO-DS3BK005DP | 5IN PCB MOUNT I2C DIFF PRESSURE SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Differential Pressure: 5 inH2O Pressure: 300 psi Output Signal Type: 14 bit ADC Digital Pressure and Altimeter Sensor Modules Differential 5 inH2O 300 psi | PCB Mounted Digital Pressure Sensor | Part# 4515DO-DS3BK005DP | TE Store |
Board Mount Pressure Sensor | RS |
5In Pcb Mount I2C Diff Pressure Sensor |Te Connectivity Sensors 4515DO-DS3BK005DP | Newark Electronics |
Pressure Sensor 0.18Psi Differential 8-Pin DIP | Avnet America |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors 5IN PCB MOUNT I2C DIFF PRESSURE SENSOR | Sager |
Where can I find additional details, specifications and documents for a 4515DO-DS3BK005DP?
Additional datasheets, footprints and schematics for 4515DO-DS3BK005DP are listed on our Part Details page. You can also find images and similar parts to 4515DO-DS3BK005DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4515DO-DS3BK005DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4515DO-DS3BK005DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4515DO-DS3BK005DP fall under?
The 4515DO-DS3BK005DP is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 4515DO-DS3BK005DP when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4515DO-DS3BK005DP you can contact the distributor directly for product support, shipping queries etc.
Is the 4515DO-DS3BK005DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4515DO-DS3BK005DP have stock available?
Authorised distributors including Heilind Electronics, TE Store, RS, Heilind Electronics Asia and Newark Electronics have stock available or on a lead time for 4515DO-DS3BK005DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4515DO-DS3BK005DP often in real-time on the comparison pages.
What if I can't find stock of 4515DO-DS3BK005DP?
You can fill out our help required form which you can use to request a quote for 4515DO-DS3BK005DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.