Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.85
|
1
in stock
|
Buy Now | |
Future Electronics
from US$52.42
|
-
|
Buy Now | |
Avnet America
from US$44.43
|
-
|
Buy Now | |
RS Americas
from US$77.25
|
-
|
Buy Now | |
TTI Europe
from US$47.66
|
-
|
Buy Now | |
Richardson RFPD
from US$47.06
|
-
|
Buy Now | |
TE Store
from US$103.35
|
-
|
Buy Now | |
Sager
from US$60.73
|
-
|
Buy Now |
Dimensions | .49 x .39in, 12.5 x 9.9mm |
---|---|
Supply Voltage | 3.3V |
Pressure | 300psi, 30inH2O |
Output/Span | 14 bit ADC |
Accuracy | ±0.25% Span |
Options | Low Power |
Package | 8 pin DIL |
Sensor Type | Digital Pressure and Altimeter Sensor Modules |
Type | Differential |
Operating Temperature Range | 14 – 185°F, -10 – 85°C |
Board Mount Pressure Sensor | RS |
Pressure Sensor 1.08Psi Differential 8-Pin DIP | Avnet America |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
30IN PCB MOUNT I2C DIFF PRESSURE SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Differential Pressure: 30 inH2O Pressure: 300 psi Output Signal Type: 14 bit ADC Digital Pressure and Altimeter Sensor Modules Differential 30 inH2O 300 psi | PCB Mounted Digital Pressure Sensor | Part Number: 4515DO-DS3BK030DPL | Internal Number: 4515DO-DS3BK030DPL | 30IN PCB MOUNT I2C DIFF PRESSURE SENSOR Pressure Sensor Type: Digital Pressure and Altimeter Sensor Modules Pressure Type: Differential Pressure: 30 inH2O Pressure: 300 psi Output Signal Type: 14 bit ADC Digital Pressure and Altimeter Sensor Modules Differential 30 inH2O 300 psi | PCB Mounted Digital Pressure Sensor | Part# 4515DO-DS3BK030DPL | TE Store |
Board Mount Pressure Sensors 2-30 H2O Dual 3.3Vdc Thru Hole Low Power | Sager |
Where can I find additional details, specifications and documents for a 4515DO-DS3BK030DPL?
Additional datasheets, footprints and schematics for 4515DO-DS3BK030DPL are listed on our Part Details page. You can also find images and similar parts to 4515DO-DS3BK030DPL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4515DO-DS3BK030DPL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4515DO-DS3BK030DPL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4515DO-DS3BK030DPL fall under?
The 4515DO-DS3BK030DPL is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 4515DO-DS3BK030DPL when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4515DO-DS3BK030DPL you can contact the distributor directly for product support, shipping queries etc.
Is the 4515DO-DS3BK030DPL RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4515DO-DS3BK030DPL have stock available?
Authorised distributors including RS, Future Electronics, Avnet America, RS Americas and TTI Europe have stock available or on a lead time for 4515DO-DS3BK030DPL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4515DO-DS3BK030DPL often in real-time on the comparison pages.
What if I can't find stock of 4515DO-DS3BK030DPL?
You can fill out our help required form which you can use to request a quote for 4515DO-DS3BK030DPL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.