Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.43
Distributor | Stock | ||
---|---|---|---|
RS
from US$65.85
|
No stock
|
Buy Now | |
TE Store
from US$103.35
|
603
in stock
|
Buy Now | |
element14
from US$56.85
|
399
in stock
|
Buy Now | |
Farnell
from US$55.07
|
399
in stock
|
Buy Now | |
Newark Electronics
from US$59.98
|
120
in stock
|
Buy Now | |
TTI Europe
from US$46.37
|
60
in stock
|
Buy Now | |
Avnet Abacus
-
|
60
in stock
|
Buy Now | |
Future Electronics
from US$49.42
|
-
|
Buy Now | |
Avnet America
from US$44.43
|
-
|
Buy Now | |
RS Americas
from US$77.24
|
-
|
Buy Now | |
Richardson RFPD
from US$47.06
|
-
|
Buy Now | |
Sager
from US$60.73
|
-
|
Buy Now |
Dimensions | .49 x .39in, 12.5 x 9.9mm |
---|---|
Supply Voltage | 5V |
Output/Span | 10 - 90% Vdc |
Accuracy | ±0.25% Span |
Pressure | 300psi, 2inH2O |
Options | No Option |
Package | 8 pin DIL |
Sensor Type | Analog Pressure Sensor Modules |
Type | Differential |
Operating Temperature Range | 14 – 185°F, -10 – 85°C |
2IN DP PRESSURE SENSOR 10% TO 90% Pressure Sensor Type: Analog Pressure Sensor Modules Pressure Type: Differential Pressure: 2 inH2O Pressure: 300 psi Output Signal Type: 10 - 90% Vdc Analog Pressure Sensor Modules Differential 2 inH2O 300 psi | PCB-Mounted Analog Pressure Sensor | Part Number: 4515-DS5A002DP | Internal Number: 4515-DS5A002DP | TE Connectivity | TE Store |
PRESSURE SENSOR, 2IN-H2O, DIFF, ANALOGUE | element14 |
Pressure Sensor, Differential, 2Inch-H2O | Newark Electronics |
Pressure Sensor 0.5V to 4.5V 0.07Psi Differential 8-Pin DIP | Avnet Abacus |
Board Mount Pressure Sensor | RS |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors 2IN DP PRESSURE SENSOR 10% TO 90% | Sager |
Where can I find additional details, specifications and documents for a 4515-DS5A002DP?
Additional datasheets, footprints and schematics for 4515-DS5A002DP are listed on our Part Details page. You can also find images and similar parts to 4515-DS5A002DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4515-DS5A002DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4515-DS5A002DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4515-DS5A002DP fall under?
The 4515-DS5A002DP is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 4515-DS5A002DP when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4515-DS5A002DP you can contact the distributor directly for product support, shipping queries etc.
Is the 4515-DS5A002DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4515-DS5A002DP have stock available?
Authorised distributors including TE Store, element14, Farnell, Newark Electronics and TTI Europe have stock available or on a lead time for 4515-DS5A002DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4515-DS5A002DP often in real-time on the comparison pages.
What if I can't find stock of 4515-DS5A002DP?
You can fill out our help required form which you can use to request a quote for 4515-DS5A002DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.