Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$44.43
Distributor | Stock | ||
---|---|---|---|
TE Store
from US$103.35
|
57
in stock
|
Buy Now | |
Heilind Electronics
from US$54.95
|
15
in stock
|
Buy Now | |
Heilind Electronics Asia
from US$54.95
|
5
in stock
|
Buy Now | |
Avnet America
from US$44.43
|
-
|
Buy Now | |
RS Americas
from US$67.32
|
-
|
Buy Now | |
TTI Europe
from US$46.69
|
-
|
Buy Now | |
Richardson RFPD
from US$47.06
|
-
|
Buy Now | |
Sager
from US$60.73
|
-
|
Buy Now |
Dimensions | .49 x .39in, 12.5 x 9.9mm |
---|---|
Supply Voltage | 5V |
Output/Span | 5 - 95% Vdc |
Accuracy | ±0.25% Span |
Pressure | 300psi, 2inH2O |
Options | No Option |
Package | 8 pin DIL |
Sensor Type | Analog Pressure Sensor Modules |
Type | Differential |
Operating Temperature Range | 14 – 185°F, -10 – 85°C |
2IN DP PRESSURE SENSOR 5% TO 95% Pressure Sensor Type: Analog Pressure Sensor Modules Pressure Type: Differential Pressure: 2 inH2O Proof Pressure Range: 300 psi Output Signal Type: 5 - 95% Vdc Analog Pressure Sensor Modules Differential 2 inH2O 300 psi | PCB-Mounted Analog Pressure Sensor | Part Number: 4515-DS5B002DP | Internal Number: 4515-DS5B002DP | TE Connectivity | TE Store |
PRESS XDCR,ANALOG,INH20 RANGE | Heilind Electronics |
Pressure Sensor 0.25V to 4.75V 0.07Psi Differential 8-Pin DIP | Avnet America |
Sensor | RS Americas |
PRESSURE SENSORS | Richardson RFPD |
Board Mount Pressure Sensors 2IN DP PRESSURE SENSOR 5% TO 95% | Sager |
Where can I find additional details, specifications and documents for a 4515-DS5B002DP?
Additional datasheets, footprints and schematics for 4515-DS5B002DP are listed on our Part Details page. You can also find images and similar parts to 4515-DS5B002DP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4515-DS5B002DP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4515-DS5B002DP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4515-DS5B002DP fall under?
The 4515-DS5B002DP is listed under Sensors > Pressure Sensors > Board Level Pressure Sensors.
Can I view similar or alternative parts?
You can view similar parts to 4515-DS5B002DP when available in the Board Level Pressure Sensors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4515-DS5B002DP you can contact the distributor directly for product support, shipping queries etc.
Is the 4515-DS5B002DP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4515-DS5B002DP have stock available?
Authorised distributors including TE Store, Heilind Electronics, Heilind Electronics Asia, Avnet America and RS Americas have stock available or on a lead time for 4515-DS5B002DP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4515-DS5B002DP often in real-time on the comparison pages.
What if I can't find stock of 4515-DS5B002DP?
You can fill out our help required form which you can use to request a quote for 4515-DS5B002DP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.