Status: | Unknown |
---|---|
Series: | 4500 Series |
RoHS: | Compliant |
Prices starting from US$0.45
Inductance | 1mH |
---|---|
RMS Current (Irms) | 230mA |
Inductor Construction | Shielded |
Product Range | 4500 Series |
Power Inductor Case | 7.3mm x 7.3mm x 3.55mm |
DC Current Rating | 230mA |
RoHS Compliant | Yes |
INDUCTOR, 1000UH, 20%, 0.23A SMD | element14 |
45105C 1000uH 0,23A 20% | Rutronik |
Power Inductor, 1000Uh, 230Ma, 20% | Newark Electronics |
Power Inductor (SMD), 1 mH, ± 20%, 230 mA, Shielded, 230 mA, 7.3mm x 7.3mm x 3.55mm | Avnet America |
Power Inductors - SMD 1000 UH 0.23A | Sager |
Power Inductor (SMD), 1 mH, � 20%, 230 mA, Shielded, 230 mA, 7.3mm x 7.3mm x 3.55mm | Avnet Abacus |
Where can I find additional details, specifications and documents for a 45105C?
Additional datasheets, footprints and schematics for 45105C are listed on our Part Details page. You can also find images and similar parts to 45105C on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45105C on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45105C price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45105C fall under?
The 45105C is listed under Passive Components > Inductors > Power Inductors > SMD Power Inductors.
Can I view similar or alternative parts?
You can view similar parts to 45105C when available in the SMD Power Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45105C you can contact the distributor directly for product support, shipping queries etc.
Is the 45105C RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 45105C have stock available?
Authorised distributors including element14, Farnell, Rutronik, Newark Electronics and Avnet America have stock available or on a lead time for 45105C.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45105C often in real-time on the comparison pages.
What if I can't find stock of 45105C?
You can fill out our help required form which you can use to request a quote for 45105C from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.