450XAX40-24VDC Relays by Struthers-Dunn

RELAY, 24VDC, 40A, SPDT, DIN RAIL

Status: Unknown
Series: 450 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$38.67

Distributor Stock
Logo for Farnell
Farnell
from US$46.58
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$43.89
-
Buy Now
Logo for element14
element14
from US$38.67
-
Buy Now
Logo for Relay Specialties
Relay Specialties
-
-
Buy Now

Specifications

Contact Configuration SPDT
Coil Voltage 24VDC
Contact Current 40A
Product Range 450 Series
Relay Mounting DIN Rail, Panel
Contact Voltage VAC 277VAC
Relay Terminals Screw

Alternative Descriptions

Relay, 24Vdc, 40A, Spdt, Din Rail | Newark Electronics
Relay | Relay Specialties


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 450XAX40-24VDC?

Additional datasheets, footprints and schematics for 450XAX40-24VDC are listed on our Part Details page. You can also find images and similar parts to 450XAX40-24VDC on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 450XAX40-24VDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450XAX40-24VDC price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 450XAX40-24VDC fall under?

The 450XAX40-24VDC is listed under Switches & Relays > Relays > Power Relays.

Can I view similar or alternative parts?

You can view similar parts to 450XAX40-24VDC when available in the Power Relays range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 450XAX40-24VDC you can contact the distributor directly for product support, shipping queries etc.

Is the 450XAX40-24VDC RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 450XAX40-24VDC have stock available?

Authorised distributors including Newark Electronics, element14, Farnell and Relay Specialties have stock available or on a lead time for 450XAX40-24VDC.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 450XAX40-24VDC often in real-time on the comparison pages.

What if I can't find stock of 450XAX40-24VDC?

You can fill out our help required form which you can use to request a quote for 450XAX40-24VDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay