450VXH270MEFCSN30X30 Capacitors by Rubycon Corporation

CAP 270µF 450V ALU ELEC SNAP-IN

Status: Unknown
Series: VXH Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.72

Distributor Stock
Logo for Farnell
Farnell
from US$4.14
No stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$2.72
100
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$4.80
-
Buy Now
Logo for Future Electronics
Future Electronics
from US$4.00
-
Buy Now
Logo for element14
element14
from US$4.23
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 270µF
Voltage Rating 450V
Product Range VXH Series
Lifetime @ Temperature 5000 hours @ 105°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 30mm
Lead Spacing 10mm
Operating Temperature Min -25°C
Operating Temperature Max 105°C
Height 30mm
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 270Μf, 450V, Alu Elec, Snap-In | Newark Electronics
VXH Series 450 v 270 uf 105c 30x30mm 5K Hours Snap-In Aluminum Electrolytic | Future Electronics
CAP, 270µF, 450V, ALU ELEC, SNAP-IN | element14
Aluminum Electrolytic Capacitor, 270 uF, 450 V, � 20%, Snap-In | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 450VXH270MEFCSN30X30?

Additional datasheets, footprints and schematics for 450VXH270MEFCSN30X30 are listed on our Part Details page. You can also find images and similar parts to 450VXH270MEFCSN30X30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 450VXH270MEFCSN30X30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450VXH270MEFCSN30X30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 450VXH270MEFCSN30X30 fall under?

The 450VXH270MEFCSN30X30 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 450VXH270MEFCSN30X30 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 450VXH270MEFCSN30X30 you can contact the distributor directly for product support, shipping queries etc.

Is the 450VXH270MEFCSN30X30 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 450VXH270MEFCSN30X30 have stock available?

Authorised distributors including Chip One Stop, Newark Electronics, Future Electronics, element14 and Farnell have stock available or on a lead time for 450VXH270MEFCSN30X30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 450VXH270MEFCSN30X30 often in real-time on the comparison pages.

What if I can't find stock of 450VXH270MEFCSN30X30?

You can fill out our help required form which you can use to request a quote for 450VXH270MEFCSN30X30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay