450VXH150MEFCSN22X35 Capacitors by Rubycon Corporation

ALUMINUM ELECTROLYTIC CAPACITOR, 150UF, 450V, 20%, RADIAL

Status: Unknown
Series: VXH Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$2.55

Distributor Stock
Logo for Newark
Newark
-
No stock
Buy Now
Logo for Future Electronics
Future Electronics
from US$2.55
800
in stock
Buy Now
Logo for Rutronik
Rutronik
-
-
Buy Now

Specifications

Capacitance 150µF
Voltage Rating 450V
Product Range VXH Series
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect, Snap-In
Polarity Polar
Diameter 22mm
RoHS Compliant Yes

Alternative Descriptions

VXH Series 450 V 150 uF 105 ░C ╪ 22 x 35 mm Snap-In Aluminum Electrolytic Cap | Future Electronics
VXH 150uF 450V 20% 22x35/10,0 | Rutronik
Aluminum Electrolytic Capacitor, 150Uf, 450V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 450VXH150MEFCSN22X35?

Additional datasheets, footprints and schematics for 450VXH150MEFCSN22X35 are listed on our Part Details page. You can also find images and similar parts to 450VXH150MEFCSN22X35 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 450VXH150MEFCSN22X35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450VXH150MEFCSN22X35 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 450VXH150MEFCSN22X35 fall under?

The 450VXH150MEFCSN22X35 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors > Snap In / Screw Terminal Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 450VXH150MEFCSN22X35 when available in the Snap In / Screw Terminal Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 450VXH150MEFCSN22X35 you can contact the distributor directly for product support, shipping queries etc.

Is the 450VXH150MEFCSN22X35 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 450VXH150MEFCSN22X35 have stock available?

Authorised distributors including Future Electronics, Rutronik and Newark Electronics have stock available or on a lead time for 450VXH150MEFCSN22X35.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 450VXH150MEFCSN22X35 often in real-time on the comparison pages.

What if I can't find stock of 450VXH150MEFCSN22X35?

You can fill out our help required form which you can use to request a quote for 450VXH150MEFCSN22X35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay