Status: | Unknown |
---|---|
Series: | VXG Series |
RoHS: | Unknown |
Capacitance | 150µF |
---|---|
Voltage Rating | 450V |
Product Range | VXG Series |
Lifetime @ Temperature | 5000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 30mm |
Lead Spacing | 10mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Height | 25mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
External Length / Height | 25mm |
Frequency Tolerance | 120Hz |
No. of Pins | 2Pins |
Operating Temperature Range | -25°C to +105°C |
Operating life Time | 5000h |
Ripple Current AC | 0.9A |
Ripple Current Frequency | 120Hz |
Ripple Current Temperature | 105°C |
Tolerance + | 20% |
Tolerance - | 20% |
Tolerance Temperature | 20°C |
Voltage Rating V DC | 450V |
Voltage Rating VAC | 450V |
Electrolytic Capacitor, Snap-In, Vxg Series, 150 F, 20%, 450 V, 30 Mm Rohs Compliant: Yes |Rubycon 450VXG150MEFCSN30X25 | Newark Electronics |
CAP, 150µF, 450V, ALU ELEC, SNAP IN | element14 |
VXG 150uF 450V 20% 30x25/10,0 | Rutronik |
Aluminum Electrolytic Capacitor, 150 uF, 450 V, � 20%, Snap-In | Avnet Abacus |
Where can I find additional details, specifications and documents for a 450VXG150MEFCSN30X25?
Additional datasheets, footprints and schematics for 450VXG150MEFCSN30X25 are listed on our Part Details page. You can also find images and similar parts to 450VXG150MEFCSN30X25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 450VXG150MEFCSN30X25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450VXG150MEFCSN30X25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 450VXG150MEFCSN30X25 fall under?
The 450VXG150MEFCSN30X25 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 450VXG150MEFCSN30X25 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 450VXG150MEFCSN30X25 you can contact the distributor directly for product support, shipping queries etc.
Is the 450VXG150MEFCSN30X25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 450VXG150MEFCSN30X25 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet Abacus have stock available or on a lead time for 450VXG150MEFCSN30X25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 450VXG150MEFCSN30X25 often in real-time on the comparison pages.
What if I can't find stock of 450VXG150MEFCSN30X25?
You can fill out our help required form which you can use to request a quote for 450VXG150MEFCSN30X25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.