450TXW39MEFC12.5X35 Capacitors by Rubycon Corporation

ALUMINUM ELECTROLYTIC CAPACITOR 39UF 450V 20% RADIAL

Status: Unknown
Series: TXW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.08

Distributor Stock
Logo for Farnell
Farnell
from US$1.18
No stock
Buy Now
Logo for element14
element14
from US$1.08
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 39µF
Voltage Rating 450V
Product Range TXW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 12.5mm
Lead Spacing 5mm
Height 35mm

Alternative Descriptions

Aluminum Electrolytic Capacitor, 39Uf, 450V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 450TXW39MEFC12.5X35?

Additional datasheets, footprints and schematics for 450TXW39MEFC12.5X35 are listed on our Part Details page. You can also find images and similar parts to 450TXW39MEFC12.5X35 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 450TXW39MEFC12.5X35 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450TXW39MEFC12.5X35 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 450TXW39MEFC12.5X35 fall under?

The 450TXW39MEFC12.5X35 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 450TXW39MEFC12.5X35 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 450TXW39MEFC12.5X35 you can contact the distributor directly for product support, shipping queries etc.

Is the 450TXW39MEFC12.5X35 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 450TXW39MEFC12.5X35 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 450TXW39MEFC12.5X35.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 450TXW39MEFC12.5X35 often in real-time on the comparison pages.

What if I can't find stock of 450TXW39MEFC12.5X35?

You can fill out our help required form which you can use to request a quote for 450TXW39MEFC12.5X35 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay