450PX33MEFC16X25 Capacitors by Rubycon Corporation

ALUMINUM ELECTROLYTIC CAPACITOR 33UF 450V 20% RADIAL

Status: Unknown
Series: PX Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.92


Distributor Starting From Stock
Logo for element14 element14 US$0.92
-
Buy Now
Logo for Newark Electronics Newark Electronics -
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 33µF
Voltage Rating 450V
Product Range PX Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 16mm
Lead Spacing 7.5mm
Height 25mm

Alternative Descriptions

ALUMINUM ELECTROLYTIC CAPACITOR, 33UF, 450V, 20%, RADIAL | Farnell
Aluminum Electrolytic Capacitor, 33Uf, 450V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 450PX33MEFC16X25?

Additional datasheets, footprints and schematics for 450PX33MEFC16X25 are listed on our Part Details page. You can also find images and similar parts to 450PX33MEFC16X25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 450PX33MEFC16X25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450PX33MEFC16X25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 450PX33MEFC16X25 fall under?

The 450PX33MEFC16X25 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 450PX33MEFC16X25 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 450PX33MEFC16X25 you can contact the distributor directly for product support, shipping queries etc.

Is the 450PX33MEFC16X25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 450PX33MEFC16X25 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for 450PX33MEFC16X25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 450PX33MEFC16X25 often in real-time on the comparison pages.

What if I can't find stock of 450PX33MEFC16X25?

You can fill out our help required form which you can use to request a quote for 450PX33MEFC16X25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay