450PK4R7MEFC10X12.5 Capacitors by Rubycon Corporation

CAP 4.7µF 450V 20%

Status: Unknown
Series: PK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.21

Distributor Stock
Logo for RS
RS
from US$0.21
175
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.26
-
Buy Now
Logo for element14
element14
from US$0.21
-
Buy Now
Logo for Farnell
Farnell
from US$0.21
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 450V
Product Range PK Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 12.5mm
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Lifetime @ Temperature 2000 hours @ 85°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)
Capacitance Tolerance ± ± 20%
Ripple Current AC 46mA

Alternative Descriptions

Capacitor PK series 450V 4.7uF 10x12.5 | RS
Aluminium Electrolytic Capacitor, Pk Series, 4.7 - F, - 20%, 450 V, 10 Mm, Radial Leaded Rohs Compliant: Yes |Rubycon 450PK4R7MEFC10X12.5 | Newark Electronics
CAP, 4.7µF, 450V, 20% | element14
Aluminum Electrolytic Capacitor, 4.7 uF, 450 V, � 20%, 2000 hours @ 85�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 450PK4R7MEFC10X12.5?

Additional datasheets, footprints and schematics for 450PK4R7MEFC10X12.5 are listed on our Part Details page. You can also find images and similar parts to 450PK4R7MEFC10X12.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 450PK4R7MEFC10X12.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450PK4R7MEFC10X12.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 450PK4R7MEFC10X12.5 fall under?

The 450PK4R7MEFC10X12.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 450PK4R7MEFC10X12.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 450PK4R7MEFC10X12.5 you can contact the distributor directly for product support, shipping queries etc.

Is the 450PK4R7MEFC10X12.5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 450PK4R7MEFC10X12.5 have stock available?

Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet Abacus have stock available or on a lead time for 450PK4R7MEFC10X12.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 450PK4R7MEFC10X12.5 often in real-time on the comparison pages.

What if I can't find stock of 450PK4R7MEFC10X12.5?

You can fill out our help required form which you can use to request a quote for 450PK4R7MEFC10X12.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay