450PK4.7MEFC10X12.5 Capacitors by Rubycon Corporation

ALUMINUM ELECTROLYTIC CAPACITOR 4.7UF 450V 20% RADIAL

Status: Unknown
Series: PK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.25

Distributor Stock
Logo for Farnell
Farnell
from US$0.25
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

Capacitance 4.7µF
Voltage Rating 450V
Product Range PK Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
ESR -

Alternative Descriptions

Aluminum Electrolytic Capacitor, 4.7Uf, 450V, 20%, Radial | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 450PK4.7MEFC10X12.5?

Additional datasheets, footprints and schematics for 450PK4.7MEFC10X12.5 are listed on our Part Details page. You can also find images and similar parts to 450PK4.7MEFC10X12.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 450PK4.7MEFC10X12.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450PK4.7MEFC10X12.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 450PK4.7MEFC10X12.5 fall under?

The 450PK4.7MEFC10X12.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 450PK4.7MEFC10X12.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 450PK4.7MEFC10X12.5 you can contact the distributor directly for product support, shipping queries etc.

Is the 450PK4.7MEFC10X12.5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 450PK4.7MEFC10X12.5 have stock available?

Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for 450PK4.7MEFC10X12.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 450PK4.7MEFC10X12.5 often in real-time on the comparison pages.

What if I can't find stock of 450PK4.7MEFC10X12.5?

You can fill out our help required form which you can use to request a quote for 450PK4.7MEFC10X12.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay