Status: | Unknown |
---|---|
Series: | MXG Series |
RoHS: | Unknown |
Capacitance | 560µF |
---|---|
Voltage Rating | 450V |
Product Range | MXG Series |
Lifetime @ Temperature | 3000 hours @ 105°C |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Quick Connect Snap-In |
Diameter | 35mm |
Lead Spacing | 10mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Height | 45mm |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
MXG 560uF 450V 20% 35x45/10,0 | Rutronik |
Aluminum Electrolytic - Radial - 560uF - 20% - 450VDC - 35mm dia x 45mm - -2 | Future Electronics |
Where can I find additional details, specifications and documents for a 450MXG560MEFCSN35X45?
Additional datasheets, footprints and schematics for 450MXG560MEFCSN35X45 are listed on our Part Details page. You can also find images and similar parts to 450MXG560MEFCSN35X45 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 450MXG560MEFCSN35X45 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450MXG560MEFCSN35X45 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 450MXG560MEFCSN35X45 fall under?
The 450MXG560MEFCSN35X45 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 450MXG560MEFCSN35X45 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 450MXG560MEFCSN35X45 you can contact the distributor directly for product support, shipping queries etc.
Is the 450MXG560MEFCSN35X45 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 450MXG560MEFCSN35X45 have stock available?
Authorised distributors including Chip One Stop, CoreStaff, Rutronik, Future Electronics and element14 have stock available or on a lead time for 450MXG560MEFCSN35X45.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 450MXG560MEFCSN35X45 often in real-time on the comparison pages.
What if I can't find stock of 450MXG560MEFCSN35X45?
You can fill out our help required form which you can use to request a quote for 450MXG560MEFCSN35X45 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.