450CXW120MEFR18X31.5 Capacitors by Rubycon Corporation

CAP 120µF 450V 20%

Status: Unknown
Series: CXW Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.83

Distributor Stock
Logo for Farnell
Farnell
from US$2.44
591
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.33
591
in stock
Buy Now
Logo for element14
element14
from US$2.45
591
in stock
Buy Now
Logo for Rutronik
Rutronik
from US$0.83
-
Buy Now
Logo for Avnet Abacus
Avnet Abacus
-
-
Buy Now

Specifications

Capacitance 120µF
Voltage Rating 450V
Product Range CXW Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 18mm
Lead Spacing 7.5mm
Height 31.5mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 5000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2018)

Alternative Descriptions

Cap, 120Μf, 450V, 20% | Newark Electronics
CAP, 120µF, 450V, 20% | element14
CXW 120uF 450V 20% 18x31/7,5 | Rutronik
Aluminum Electrolytic Capacitor, 120 uF, 450 V, � 20%, 5000 hours @ 105�C, Radial Leaded | Avnet Abacus


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 450CXW120MEFR18X31.5?

Additional datasheets, footprints and schematics for 450CXW120MEFR18X31.5 are listed on our Part Details page. You can also find images and similar parts to 450CXW120MEFR18X31.5 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 450CXW120MEFR18X31.5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450CXW120MEFR18X31.5 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 450CXW120MEFR18X31.5 fall under?

The 450CXW120MEFR18X31.5 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 450CXW120MEFR18X31.5 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 450CXW120MEFR18X31.5 you can contact the distributor directly for product support, shipping queries etc.

Is the 450CXW120MEFR18X31.5 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 450CXW120MEFR18X31.5 have stock available?

Authorised distributors including Newark Electronics, element14, Farnell, Rutronik and Avnet Abacus have stock available or on a lead time for 450CXW120MEFR18X31.5.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 450CXW120MEFR18X31.5 often in real-time on the comparison pages.

What if I can't find stock of 450CXW120MEFR18X31.5?

You can fill out our help required form which you can use to request a quote for 450CXW120MEFR18X31.5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay