Status: | Unknown |
---|---|
Series: | BXW Series |
RoHS: | Unknown |
Capacitance | 18µF |
---|---|
Voltage Rating | 450V |
Product Range | BXW Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 25mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 12000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2018) |
Capacitance Tolerance ± | ± 20% |
CAP, 18µF, 450V, 20% | element14 |
Aluminum Electrolytic Capacitor, 18 uF, 450 V, � 20%, 12000 hours @ 105�C, Radial Leaded | Avnet Abacus |
Where can I find additional details, specifications and documents for a 450BXW18MEFC10X25?
Additional datasheets, footprints and schematics for 450BXW18MEFC10X25 are listed on our Part Details page. You can also find images and similar parts to 450BXW18MEFC10X25 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 450BXW18MEFC10X25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450BXW18MEFC10X25 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 450BXW18MEFC10X25 fall under?
The 450BXW18MEFC10X25 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to 450BXW18MEFC10X25 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 450BXW18MEFC10X25 you can contact the distributor directly for product support, shipping queries etc.
Is the 450BXW18MEFC10X25 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 450BXW18MEFC10X25 have stock available?
Authorised distributors including element14, Farnell and Avnet Abacus have stock available or on a lead time for 450BXW18MEFC10X25.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 450BXW18MEFC10X25 often in real-time on the comparison pages.
What if I can't find stock of 450BXW18MEFC10X25?
You can fill out our help required form which you can use to request a quote for 450BXW18MEFC10X25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.