Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$233.77
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$233.77
|
No stock
|
Buy Now |
No. of Digits / Alpha | - |
---|---|
Meter Function | Temperature |
Meter Range | -99.9°C to +199.9°C |
Digit Height | 11.2mm |
Panel Cutout Height | 45mm |
Panel Cutout Width | 92mm |
Supply Voltage Min | - |
Supply Voltage Max | - |
Operating Temperature Min | 0°C |
Operating Temperature Max | 45°C |
Product Range | - |
SVHC | No SVHC (12-Jan-2017) |
Accuracy % | 0.2% |
External Depth | 68.1mm |
External Length / Height | 48mm |
External Width | 96mm |
Input Voltage Max | 240V |
LED Colour | Red |
Operating Temperature Range | 0°C to +45°C |
Panel Cutout Size | 92 x 45 mm |
Power Consumption | 10VA |
Resolution % | 0.1% |
Supply Voltage DC Max | 230V |
Supply Voltage DC Min | 115V |
DPM, THERMOMETER PT100 | Farnell |
Where can I find additional details, specifications and documents for a 4504A?
Additional datasheets, footprints and schematics for 4504A are listed on our Part Details page. You can also find images and similar parts to 4504A on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4504A on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4504A price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4504A fall under?
The 4504A is listed under Electrical & Lighting > Industrial Automation & Control Gear > Panel Meters & Instrumentation.
Can I view similar or alternative parts?
You can view similar parts to 4504A when available in the Panel Meters & Instrumentation range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4504A you can contact the distributor directly for product support, shipping queries etc.
Is the 4504A RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4504A have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 4504A.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4504A often in real-time on the comparison pages.
What if I can't find stock of 4504A?
You can fill out our help required form which you can use to request a quote for 4504A from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.