Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Aliases: |
450213-000,
5-1193381-7 |
Plating Material | Gold |
---|---|
Contact Type | Socket |
Wire Size | 26 – 20AWG |
Packaging Method | Package |
Packaging Quantity | 1 |
Connector & Contact Terminates To | Wire & Cable |
CONTACT, SOCKET, 20-26AWG, CRIMP | element14 |
Headers&wire Housings Cta-0165 |Raychem Te Connectivity 450213-000 | Newark Electronics |
Rectangular Contact, CTA-0165 | TE Connectivity 450213-000 | RS Americas |
Heavy Duty Power Connectors CTA-0165 | Sager |
Contact SKT Crimp ST Cable Mount | Avnet America |
Where can I find additional details, specifications and documents for a 450213-000?
Additional datasheets, footprints and schematics for 450213-000 are listed on our Part Details page. You can also find images and similar parts to 450213-000 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 450213-000 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450213-000 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 450213-000 fall under?
The 450213-000 is listed under Connectors > Rectangular Connectors > Connector Contacts.
Can I view similar or alternative parts?
You can view similar parts to 450213-000 when available in the Connector Contacts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 450213-000 you can contact the distributor directly for product support, shipping queries etc.
Is the 450213-000 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 450213-000 have stock available?
Authorised distributors including element14, Newark Electronics, RS Americas, Sager and Avnet America have stock available or on a lead time for 450213-000.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 450213-000 often in real-time on the comparison pages.
What if I can't find stock of 450213-000?
You can fill out our help required form which you can use to request a quote for 450213-000 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.