45018 Part Information
Details for 45018 by Myrra
Electronic & Electrical Components>Transformers>Isolation Transformers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 13.1000 |
5 | 12.6200 |
Stock Information
Details
Part Downloads
Part Specifications
Power Rating | 3VA |
Secondary Voltages | 2 x 24V |
Current Rating | 63mA |
Isolation Transformer Primary Voltages | 1 x 115V 1 x 230V |
Plug Type | - |
Product Range | - |
AC Power | 3VA |
External Depth | 44mm |
External Length / Height | 17mm |
External Width | 53mm |
Input Voltage | 230V |
Output Voltage | 24V |
Primary Voltages | 115V to 230V |
Secondary Current Nom | 63mA |
Secondary Power | 1.5VA |
Transformer Type | Encapsulated |
Details for 45018 by Pepperl & Fuchs
Fasteners & Mechanical > Mechanical Power Transmission > Couplings
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 13.1000 |
5 | 12.6200 |
Stock Information
Details
Part Downloads
Part Specifications
Coupling Material | - |
Torque | - |
External Diameter | - |
Rotational Speed Max | - |
Bore Size | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Bore Diameter Max | 10mm |
Rotational Speed | 3000rpm |
Spindle Diameter | 10mm |
Alternative Part Descriptions
- COUPLING, 10X10; Coupling Material:-; Torque:-; External Diameter:-; Rotational Speed Max:-; Bore Size:-; Product Range:-; SVHC:No SVHC (07-Jul-2017); Bore Diameter Max:10mm; Rotational Speed:3000rpm; Spindle Diameter:10 RoHS Compliant: NA | Newark Electronics
Details for 45018 by DYMO Corporation
Computer & Office>Labelling & Marking>Label Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 13.1000 |
5 | 12.6200 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | Adhesive |
Tape Length | 7m |
Tape Width | 12mm |
Tape Material | - |
Label Tape Colour | Black on Yellow |
For Use With | Dymo LabelManager & LabelPoint Systems |
Product Range | - |
Background Colour | Yellow |
Colour | Black |
Alternative Part Descriptions
- TAPE, BLACK/YELLOW, 12MM; Label Tape Type:Adhesive; Tape Length:7m; Tape Width:12mm; Tape Material:-; Label Tape Colour:Black on Yellow; For Use With:Dymo LabelManager & LabelPoint Systems; Product Range:-; Background Colour:Yellow; RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 45018?
Additional datasheets, footprints and schematics for 45018 are listed in our Part Details tab. You can also find the 45018 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45018 in the Pricing & Inventory tab next to part details. You can view 45018 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45018 fall under?
The 45018 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 45018 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45018 you can contact the distributor directly for product support, shipping queries etc.
Is the 45018 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 45018 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 45018.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45018 often in real-time on the comparison pages.
What if I can't find stock of 45018?
You can fill out our help required form which you can use to request a quote for 45018 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.