45017 Transformers by Myrra

TRANSFORMER 3VA 115-230V 2X 18V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$16.43

Distributor Stock
Logo for Farnell
Farnell
from US$16.43
10
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$27.98
7
in stock
Buy Now
Logo for element14
element14
from US$43.59
7
in stock
Buy Now

Specifications

Power Rating 3VA
Secondary Voltages 2 x 18V
Current Rating 83mA
Isolation Transformer Primary Voltages 2 x 115V 1 x 230V
Plug Type -
Product Range -
AC Power 3VA
External Depth 44mm
External Length / Height 17mm
External Width 53mm
Input Voltage 230V
Output Voltage 18V
Primary Voltages 115V to 230V
Secondary Current Nom 83mA
Secondary Power 1.5VA
Transformer Type Encapsulated


45017 Labelling & Marking by DYMO Corporation

TAPE BLACK/RED 12MM

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Label Tape Type Adhesive
Tape Length 7m
Tape Width 12mm
Tape Material -
Label Tape Colour Black on Red
For Use With Dymo LabelManager & LabelPoint Systems
Product Range -
Background Colour Red
Colour Black

Alternative Descriptions

Tape, Black/Red, 12Mm | Newark Electronics
TAPE, BLACK/RED, 12MM | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 45017?

Additional datasheets, footprints and schematics for 45017 are listed on our Part Details page. You can also find images and similar parts to 45017 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 45017 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45017 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 45017 fall under?

The 45017 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.

Can I view similar or alternative parts?

You can view similar parts to 45017 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 45017 you can contact the distributor directly for product support, shipping queries etc.

Is the 45017 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 45017 have stock available?

Authorised distributors including Farnell, Newark Electronics and element14 have stock available or on a lead time for 45017.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 45017 often in real-time on the comparison pages.

What if I can't find stock of 45017?

You can fill out our help required form which you can use to request a quote for 45017 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay