Power Rating | 3VA |
---|---|
Secondary Voltages | 2 x 15V |
Current Rating | 100mA |
Isolation Transformer Primary Voltages | 1 x 115V 1 x 230V |
Plug Type | - |
Product Range | - |
AC Power | 3VA |
External Depth | 44mm |
External Length / Height | 17mm |
External Width | 53mm |
Input Voltage | 230V |
Output Voltage | 15V |
Primary Voltages | 115V to 230V |
Secondary Current Nom | 100mA |
Secondary Power | 1.5VA |
Transformer Type | Encapsulated |
Transformer: encapsulated | Transfer Multisort Elektronik |
Label Tape Type | Adhesive |
---|---|
Tape Length | 7m |
Tape Width | 12mm |
Tape Material | - |
Label Tape Colour | Black on Blue |
For Use With | Dymo LabelManager & LabelPoint Systems |
Product Range | - |
Background Colour | Blue |
Colour | Black |
Tape, Black/Blue, 12Mm | Newark Electronics |
TAPE, BLACK/BLUE, 12MM | element14 |
Where can I find additional details, specifications and documents for a 45016?
Additional datasheets, footprints and schematics for 45016 are listed on our Part Details page. You can also find images and similar parts to 45016 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45016 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45016 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45016 fall under?
The 45016 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 45016 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45016 you can contact the distributor directly for product support, shipping queries etc.
Is the 45016 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45016 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for 45016.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45016 often in real-time on the comparison pages.
What if I can't find stock of 45016?
You can fill out our help required form which you can use to request a quote for 45016 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.