Power Rating | 3VA |
---|---|
Secondary Voltages | 2 x 9V |
Current Rating | 167mA |
Isolation Transformer Primary Voltages | 1 x 115V 1 x 230V |
Plug Type | - |
Product Range | - |
AC Power | 3VA |
External Depth | 44mm |
External Length / Height | 17mm |
External Width | 53mm |
Input Voltage | 230V |
Output Voltage | 9V |
Primary Voltages | 115V to 230V |
Secondary Current Nom | 167mA |
Secondary Power | 1.5VA |
Transformer Type | Encapsulated |
Transformer PCB 3VA 2x9V | RS |
Transformer: encapsulated | Transfer Multisort Elektronik |
Label Tape Type | Adhesive |
---|---|
Tape Length | 7m |
Tape Width | 12mm |
Tape Material | - |
Label Tape Colour | Blue on White |
For Use With | Dymo LabelManager & LabelPoint Systems |
Product Range | - |
Background Colour | White |
Colour | Blue |
Tape, Blue/White, 12Mm | Newark Electronics |
TAPE, BLUE/WHITE, 12MM | element14 |
Where can I find additional details, specifications and documents for a 45014?
Additional datasheets, footprints and schematics for 45014 are listed on our Part Details page. You can also find images and similar parts to 45014 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45014 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45014 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45014 fall under?
The 45014 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 45014 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45014 you can contact the distributor directly for product support, shipping queries etc.
Is the 45014 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45014 have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Farnell, Newark Electronics and element14 have stock available or on a lead time for 45014.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45014 often in real-time on the comparison pages.
What if I can't find stock of 45014?
You can fill out our help required form which you can use to request a quote for 45014 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.