45013 Part Information
Details for 45013 by Myrra
Electronic & Electrical Components>Transformers>Isolation Transformers
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 20.0600 |
5 | 18.8100 |
Stock Information
Details
Part Downloads
Part Specifications
Power Rating | 3VA |
Secondary Voltages | 2 x 6V |
Current Rating | 250mA |
Isolation Transformer Primary Voltages | 1 x 115V 1 x 230V |
Plug Type | - |
Product Range | 45000 Series |
SVHC | No SVHC (27-Jun-2018) |
AC Power | 3VA |
External Depth | 44mm |
External Length / Height | 17mm |
External Width | 53mm |
Input Voltage | 230V |
Output Voltage | 6V |
Primary Voltages | 115V to 230V |
Secondary Current Nom | 250mA |
Secondary Power | 1.5VA |
Transformer Type | Encapsulated |
Alternative Part Descriptions
- Isolation Transformer, 3 VA, 1 x 115V, 1 x 230V, 2 x 6V, 250 mA RoHS Compliant: Yes | Newark Electronics
Details for 45013 by DYMO Corporation
Computer & Office>Labelling & Marking>Label Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 20.0600 |
5 | 18.8100 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | Adhesive |
Tape Length | 7m |
Tape Width | 12mm |
Tape Material | - |
Label Tape Colour | Black on White |
For Use With | Dymo LabelManager & LabelPoint Systems |
Product Range | - |
Background Colour | White |
Colour | Black |
Alternative Part Descriptions
- D1 Labeling Tape - Black on White 12mm RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 45013?
Additional datasheets, footprints and schematics for 45013 are listed in our Part Details tab. You can also find the 45013 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45013 in the Pricing & Inventory tab next to part details. You can view 45013 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45013 fall under?
The 45013 is listed under Electronic & Electrical Components > Transformers > Isolation Transformers.
Can I view similar or alternative parts?
You can view similar parts to 45013 when available in the Isolation Transformers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45013 you can contact the distributor directly for product support, shipping queries etc.
Is the 45013 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Farnell.
Which authorised distributors for 45013 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 45013.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45013 often in real-time on the comparison pages.
What if I can't find stock of 45013?
You can fill out our help required form which you can use to request a quote for 45013 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.