45012 Part Information
Details for 45012 by DYMO Corporation
Computer & Office>Labelling & Marking>Label Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 20.2800 |
5 | 19.8700 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | Adhesive |
Tape Length | 7m |
Tape Width | 12mm |
Tape Material | - |
Label Tape Colour | Red on Transparent |
For Use With | Dymo LabelManager & LabelPoint Systems |
Product Range | - |
Background Colour | Transparent |
Colour | Red |
Alternative Part Descriptions
- DY D1 0.5"X23 12Mm x 7M RD/CLR TAPE | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 45012?
Additional datasheets, footprints and schematics for 45012 are listed in our Part Details tab. You can also find the 45012 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45012 in the Pricing & Inventory tab next to part details. You can view 45012 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45012 fall under?
The 45012 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 45012 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45012 you can contact the distributor directly for product support, shipping queries etc.
Is the 45012 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45012 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 45012.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45012 often in real-time on the comparison pages.
What if I can't find stock of 45012?
You can fill out our help required form which you can use to request a quote for 45012 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.