45011 Part Information
Details for 45011 by DYMO Corporation
Office, Computer & Networking Products > Office & Stationery > Label Printers Tape
Featured Distributor
Pricing
Break | Price |
---|---|
1 | 16.4300 |
5 | 16.1000 |
Stock Information
Details
Part Downloads
Part Specifications
Label Tape Type | Adhesive |
Tape Length | 7m |
Tape Width | 12mm |
Tape Material | - |
Label Tape Colour | Blue on Transparent |
For Use With | Dymo LabelManager & LabelPoint Systems |
Product Range | - |
Background Colour | Transparent |
Colour | Blue |
Alternative Part Descriptions
- TAPE, BLUE/CLEAR, 12MM; Label Tape Type:Adhesive; Tape Length:7m; Tape Width:12mm; Tape Material:-; Label Tape Colour:Blue on Transparent; For Use With:Dymo LabelManager & LabelPoint Systems; Product Range:-; Background RoHS Compliant: NA | Newark Electronics
Frequently Asked Questions
Where can I find additional details, specifications and documents for a 45011?
Additional datasheets, footprints and schematics for 45011 are listed in our Part Details tab. You can also find the 45011 image and similar parts on this details page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45011 in the Pricing & Inventory tab next to part details. You can view 45011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45011 fall under?
The 45011 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to 45011 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45011 you can contact the distributor directly for product support, shipping queries etc.
Is the 45011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45011 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for 45011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45011 often in real-time on the comparison pages.
What if I can't find stock of 45011?
You can fill out our help required form which you can use to request a quote for 45011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.