Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Connector Type A | USB 2.0 A Plug |
---|---|
Connector Type B | USB 2.0 Mini B Plug 90° |
Cable Length - Imperial | 3.28ft |
Cable Length - Metric | 1m |
Jacket Colour | Black |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Computer Connector A | USB 2.0 A Plug |
Computer Connector B | USB 2.0 Mini B Plug 90° |
Cable, Usb, Blk, 1M, Usb A - R/A Mini B | Newark Electronics |
CABLE, USB, BLK, 1M, USB A - R/A MINI B | element14 |
Where can I find additional details, specifications and documents for a 4500-011?
Additional datasheets, footprints and schematics for 4500-011 are listed on our Part Details page. You can also find images and similar parts to 4500-011 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 4500-011 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 4500-011 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 4500-011 fall under?
The 4500-011 is listed under Cable Leads & Connectors > Leads > Computer Leads.
Can I view similar or alternative parts?
You can view similar parts to 4500-011 when available in the Computer Leads range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 4500-011 you can contact the distributor directly for product support, shipping queries etc.
Is the 4500-011 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 4500-011 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for 4500-011.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 4500-011 often in real-time on the comparison pages.
What if I can't find stock of 4500-011?
You can fill out our help required form which you can use to request a quote for 4500-011 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.