450-20-0029 Capacitors by ebm-papst

ALUMINUM ELECTROLYTIC CAPACITOR 16UF SCREW

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$17.70


Distributor Starting From Stock
Logo for RS Americas RS Americas US$21.88
19
Buy Now
Logo for Rapid Electronics Rapid Electronics US$21.14
17
Buy Now
Logo for Chip One Stop Chip One Stop US$17.70
17
Buy Now
Logo for Newark Electronics Newark Electronics US$21.02
-
Buy Now
Logo for element14 element14 US$20.71
-
Buy Now
Logo for Farnell Farnell US$20.30
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 16µF
Voltage Rating -
Product Range -
Lifetime @ Temperature 2000 hours @ 85°C
Capacitance Tolerance -
Capacitor Terminals Screw
Diameter 47.2mm
Lead Spacing 20.6mm

Alternative Descriptions

Capacitor, Polypro Metallized, Cap 16 uF, Vol-Rtg 440 VAC, QC, Metal Cap w/Metal Lid | ebm-papst 450-20-0029 | RS Americas
Metal Capacitor with UL/CSA/VDE Approval 4mm | Rapid Electronics
CAPACITOR | RS
Aluminum Electrolytic Capacitor 16Uf, Screw | Newark Electronics
ALUMINUM ELECTROLYTIC CAPACITOR 16UF, SC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 450-20-0029?

Additional datasheets, footprints and schematics for 450-20-0029 are listed on our Part Details page. You can also find images and similar parts to 450-20-0029 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 450-20-0029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450-20-0029 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 450-20-0029 fall under?

The 450-20-0029 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to 450-20-0029 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 450-20-0029 you can contact the distributor directly for product support, shipping queries etc.

Is the 450-20-0029 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for 450-20-0029 have stock available?

Authorised distributors including RS Americas, Rapid Electronics, Chip One Stop, RS and Newark Electronics have stock available or on a lead time for 450-20-0029.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 450-20-0029 often in real-time on the comparison pages.

What if I can't find stock of 450-20-0029?

You can fill out our help required form which you can use to request a quote for 450-20-0029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay