Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Height | 0.06" |
---|---|
External Diameter | 0.25" |
Spacer Material | Nylon 6.6 (Polyamide 6.6) |
Accessory Type | LED Mount |
For Use With | T-1 (3mm) and T-1-3/4 (5mm) LEDs |
RoHS Compliant | Yes |
Spacer sleeve | Transfer Multisort Elektronik |
Led Mount, 0.25", Nylon 6.6 | Newark Electronics |
450 Series Molded Vertical .060 in High .030 in Thick White LED Mount | Future Electronics |
LED Mount, Vertical,0.060in.,3mm or 5mm LED,2 Lead, Round, Molded Nylon, White | Bivar Inc. 450-060 | RS Americas |
Where can I find additional details, specifications and documents for a 450-060?
Additional datasheets, footprints and schematics for 450-060 are listed on our Part Details page. You can also find images and similar parts to 450-060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 450-060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450-060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 450-060 fall under?
The 450-060 is listed under Optoelectronics & Displays > LED Products > LED Spacers.
Can I view similar or alternative parts?
You can view similar parts to 450-060 when available in the LED Spacers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 450-060 you can contact the distributor directly for product support, shipping queries etc.
Is the 450-060 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 450-060 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, Future Electronics, RS Americas and element14 have stock available or on a lead time for 450-060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 450-060 often in real-time on the comparison pages.
What if I can't find stock of 450-060?
You can fill out our help required form which you can use to request a quote for 450-060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.