Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
Module Applications | - |
---|---|
MCU Supported Families | - |
Wireless Protocol | IEEE 802.15.4 |
Data Rate | 1Mbps |
Module Interface | Serial UART |
Supply Voltage Min | 2V |
Supply Voltage Max | 3.45V |
Product Range | - |
Where can I find additional details, specifications and documents for a 450-0060?
Additional datasheets, footprints and schematics for 450-0060 are listed on our Part Details page. You can also find images and similar parts to 450-0060 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 450-0060 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450-0060 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 450-0060 fall under?
The 450-0060 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to 450-0060 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 450-0060 you can contact the distributor directly for product support, shipping queries etc.
Is the 450-0060 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 450-0060 have stock available?
There is no stock from authorised distributors for 450-0060.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 450-0060 often in real-time on the comparison pages.
What if I can't find stock of 450-0060?
You can fill out our help required form which you can use to request a quote for 450-0060 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.