Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Module Applications | - |
---|---|
MCU Supported Families | MSP430 |
Wireless Protocol | IEEE 802.15.4 |
Data Rate | - |
Module Interface | Serial UART |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.3V |
Product Range | - |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
MCU Supported Families | MSP430 |
---|---|
Wireless Protocol | IEEE 802.15.4 |
Module Interface | Serial, UART |
Supply Voltage Min | 2.2V |
Supply Voltage Max | 3.3V |
RoHS Compliant | Yes |
Board, Proflex01 Arduino Shield W/Ant | Newark Electronics |
Where can I find additional details, specifications and documents for a 450-0058?
Additional datasheets, footprints and schematics for 450-0058 are listed on our Part Details page. You can also find images and similar parts to 450-0058 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 450-0058 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 450-0058 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 450-0058 fall under?
The 450-0058 is listed under Electrical & Lighting > Wireless Systems & Modules > Communications & Networking Modules.
Can I view similar or alternative parts?
You can view similar parts to 450-0058 when available in the Communications & Networking Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 450-0058 you can contact the distributor directly for product support, shipping queries etc.
Is the 450-0058 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 450-0058 have stock available?
Authorised distributors including Newark Electronics, element14, Symmetry Electronics and Farnell have stock available or on a lead time for 450-0058.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 450-0058 often in real-time on the comparison pages.
What if I can't find stock of 450-0058?
You can fill out our help required form which you can use to request a quote for 450-0058 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.