Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$31.20
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$31.20
|
No stock
|
Buy Now |
Visual Signal Type | Flashing |
---|---|
Module Lens Colour | Transparent |
Lens Diameter | 85mm |
Supply Voltage V AC | - |
Supply Voltage V DC | 24V |
Power Rating | 3W |
IP / NEMA Rating | IP65 |
External Height | 81mm |
Operating Temperature Min | -20°C |
Operating Temperature Max | 40°C |
Product Range | - |
Current Rating | 140mA |
External Diameter | 85mm |
External Length / Height | 81mm |
Flash Rate Per Minute | 60 |
Length | 81mm |
Lens Colour | Clear |
Light Source | Xenon |
Power Consumption | 3W |
Supply Voltage | 24V |
Supply Voltage DC Max | 24V |
Supply Voltage DC Min | 12V |
BEACON, 12V/24V, 3W, CLR | Farnell |
Where can I find additional details, specifications and documents for a 45-733331?
Additional datasheets, footprints and schematics for 45-733331 are listed on our Part Details page. You can also find images and similar parts to 45-733331 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-733331 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-733331 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-733331 fall under?
The 45-733331 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Beacons & Sounders.
Can I view similar or alternative parts?
You can view similar parts to 45-733331 when available in the Beacons & Sounders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-733331 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-733331 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45-733331 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for 45-733331.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-733331 often in real-time on the comparison pages.
What if I can't find stock of 45-733331?
You can fill out our help required form which you can use to request a quote for 45-733331 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.