Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Tie Material | Nylon 6.6 (Polyamide 6.6) |
---|---|
Cable Tie Length | 914.4mm |
Cable Tie Width | 8.9mm |
Cable Bundle Diameter Max | 261.6mm |
Cable Tie Type | Heavy Duty |
Product Range | - |
Cable Tie, Heavy Duty, 261.6Mm, 175Lb | Newark Electronics |
CABLE TIE, HEAVY DUTY, 261.6MM, 175LB | element14 |
Where can I find additional details, specifications and documents for a 45-536?
Additional datasheets, footprints and schematics for 45-536 are listed on our Part Details page. You can also find images and similar parts to 45-536 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-536 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-536 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-536 fall under?
The 45-536 is listed under GARDNER BENDER Parts.
Can I view similar or alternative parts?
You can view similar parts to 45-536 when available in the GARDNER BENDER Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-536 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-536 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45-536 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14 and Farnell have stock available or on a lead time for 45-536.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-536 often in real-time on the comparison pages.
What if I can't find stock of 45-536?
You can fill out our help required form which you can use to request a quote for 45-536 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.