Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$4.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.21
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.90
|
37
in stock
|
Buy Now | |
Distrelec
from US$10.32
|
17
in stock
|
Buy Now | |
RS
from US$9.06
|
14
in stock
|
Buy Now | |
Rapid Electronics
from US$12.32
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.31
|
5
in stock
|
Buy Now | |
RS Americas
from US$9.38
|
-
|
Buy Now | |
element14
from US$9.14
|
-
|
Buy Now | |
Sager
from US$7.92
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Legend, Yellow, Emergency-Stop Switch | Newark Electronics |
EAO Legend Plate 45mm Round Yellow EAO 45 Series | Distrelec |
Emergency-stop legend yellow D45 without | RS |
EAO 45-50K.1407 EAO Series45 Emergency-Stop Legend Yellow D45 Without Marking | Rapid Electronics |
Description label | Transfer Multisort Elektronik |
Accessory, E-Stop Legend Plate, Blank, Plastic, Yellow, D45mm x 1mm | EAO 45-50K.1407 | RS Americas |
LEGEND PLATE, YELLOW, PLASTIC, 45MM DIA | element14 |
Switch Hardware Emergency-stop legend yellow D45 without marking | Sager |
Bezeichnungsschild D45 gelb o. Beschrift. | Boersig |
Where can I find additional details, specifications and documents for a 45-50K.1407?
Additional datasheets, footprints and schematics for 45-50K.1407 are listed on our Part Details page. You can also find images and similar parts to 45-50K.1407 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-50K.1407 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-50K.1407 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-50K.1407 fall under?
The 45-50K.1407 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 45-50K.1407 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-50K.1407 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-50K.1407 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45-50K.1407 have stock available?
Authorised distributors including Newark Electronics, Distrelec, RS, Rapid Electronics and Transfer Multisort Elektronik have stock available or on a lead time for 45-50K.1407.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-50K.1407 often in real-time on the comparison pages.
What if I can't find stock of 45-50K.1407?
You can fill out our help required form which you can use to request a quote for 45-50K.1407 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.