Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$11.14
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$18.14
|
2
in stock
|
Buy Now | |
Distrelec
from US$17.66
|
19
in stock
|
Buy Now | |
RS Americas
from US$14.80
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$13.56
|
10
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.14
|
5
in stock
|
Buy Now | |
element14
from US$14.59
|
2
in stock
|
Buy Now | |
Newark Electronics
from US$19.27
|
-
|
Buy Now | |
Sager
from US$14.60
|
-
|
Buy Now |
For Use With | 45 Series Switches |
---|---|
Product Range | - |
EAO Illumination Element White 24VAC/VDC 45 Series | Distrelec |
Illumination Element, Lumi Intensity 900-1400mcd,20mA,24VAC/DC, White LED, Screw | EAO 45-320.1N16 | RS Americas |
EAO 45-320.1N16 Series 45 Illumination Front Mount White Screw Term AC/DC | Rapid Electronics |
Illuminating unit | Transfer Multisort Elektronik |
ILLUMINATION ELEMENT, WHITE, 24V, SCREW | element14 |
Illumination Element, White, Switch | Newark Electronics |
Switch Contact Blocks / Switch Kits 24VDC WHT LED Frnt Mnt Scrw Trm | Sager |
Where can I find additional details, specifications and documents for a 45-320.1N16?
Additional datasheets, footprints and schematics for 45-320.1N16 are listed on our Part Details page. You can also find images and similar parts to 45-320.1N16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-320.1N16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-320.1N16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-320.1N16 fall under?
The 45-320.1N16 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 45-320.1N16 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-320.1N16 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-320.1N16 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45-320.1N16 have stock available?
Authorised distributors including Distrelec, RS Americas, Rapid Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 45-320.1N16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-320.1N16 often in real-time on the comparison pages.
What if I can't find stock of 45-320.1N16?
You can fill out our help required form which you can use to request a quote for 45-320.1N16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.