Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$11.14
Distributor | Stock | ||
---|---|---|---|
RS
from US$19.73
|
No stock
|
Buy Now | |
Rapid Electronics
from US$13.23
|
20
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$11.14
|
5
in stock
|
Buy Now | |
element14
from US$11.76
|
5
in stock
|
Buy Now | |
Farnell
from US$11.60
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$17.71
|
-
|
Buy Now | |
RS Americas
from US$17.03
|
-
|
Buy Now | |
Sager
from US$14.60
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
For Use With | 45 Series Switches |
---|---|
RoHS Compliant | Yes |
EAO 45-320.1J16 Series 45 Illumination Front Mount Blue Screw Term AC/DC | Rapid Electronics |
Illuminating unit | Transfer Multisort Elektronik |
ILLUMINATION ELEMENT, BLUE, 24V, SCREW | element14 |
Led Light block 24V AC/DC screw term bl | RS |
Illumination Element, Blue, Switch | Newark Electronics |
Illumination Element, Lumi Intensity 200-710mcd,20mA,24VAC/DC, Blue LED, Screw | EAO 45-320.1J16 | RS Americas |
Switch Contact Blocks / Switch Kits 24VDC BLU LED Frnt Mnt Scrw Trm | Sager |
Leuchtelement blau 24V AC/DC Schraubanschluss | Boersig |
Where can I find additional details, specifications and documents for a 45-320.1J16?
Additional datasheets, footprints and schematics for 45-320.1J16 are listed on our Part Details page. You can also find images and similar parts to 45-320.1J16 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-320.1J16 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-320.1J16 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-320.1J16 fall under?
The 45-320.1J16 is listed under Switches & Relays > Switches > Switch Components > Switch Replacement Lamps.
Can I view similar or alternative parts?
You can view similar parts to 45-320.1J16 when available in the Switch Replacement Lamps range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-320.1J16 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-320.1J16 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 45-320.1J16 have stock available?
Authorised distributors including Rapid Electronics, Transfer Multisort Elektronik, element14, Farnell and RS have stock available or on a lead time for 45-320.1J16.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-320.1J16 often in real-time on the comparison pages.
What if I can't find stock of 45-320.1J16?
You can fill out our help required form which you can use to request a quote for 45-320.1J16 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.