Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$13.30
Distributor | Stock | ||
---|---|---|---|
RS
from US$26.84
|
554
in stock
|
Buy Now | |
Newark Electronics
from US$17.08
|
15
in stock
|
Buy Now | |
Rapid Electronics
from US$15.50
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$13.30
|
5
in stock
|
Buy Now | |
element14
from US$26.42
|
5
in stock
|
Buy Now | |
Farnell
from US$17.48
|
5
in stock
|
Buy Now | |
Distrelec
from US$26.30
|
3
in stock
|
Buy Now | |
RS Americas
from US$28.12
|
-
|
Buy Now | |
Sager
from US$23.33
|
-
|
Buy Now |
Illumination element front mounting red | RS |
Illum Element, Red, Screw, 6-24V | Newark Electronics |
EAO 45-320.1E11 EAO Series45 Illum Element Front Mount Red Screw 6-24V Ac/Dc | Rapid Electronics |
Illuminating unit | Transfer Multisort Elektronik |
ILLUM ELEMENT, RED, 1.12CD, 24V, SCREW | element14 |
EAO Illumination Element Red 24VAC/VDC | Distrelec |
Illumination Element, Lumi Intensity 450-1120mcd,20mA,6-24VAC/DC, Red LED, Screw | EAO 45-320.1E11 | RS Americas |
Switch Contact Blocks / Switch Kits Illumination element front mounting red screw terminal 6-24V AC/DC | Sager |
Where can I find additional details, specifications and documents for a 45-320.1E11?
Additional datasheets, footprints and schematics for 45-320.1E11 are listed on our Part Details page. You can also find images and similar parts to 45-320.1E11 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-320.1E11 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-320.1E11 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-320.1E11 fall under?
The 45-320.1E11 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 45-320.1E11 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-320.1E11 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-320.1E11 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45-320.1E11 have stock available?
Authorised distributors including RS, Newark Electronics, Rapid Electronics, Transfer Multisort Elektronik and element14 have stock available or on a lead time for 45-320.1E11.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-320.1E11 often in real-time on the comparison pages.
What if I can't find stock of 45-320.1E11?
You can fill out our help required form which you can use to request a quote for 45-320.1E11 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.