Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$14.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$16.81
|
13
in stock
|
Buy Now | |
Rapid Electronics
from US$16.69
|
50
in stock
|
Buy Now | |
RS Americas
from US$14.75
|
18
in stock
|
Buy Now | |
element14
from US$16.33
|
3
in stock
|
Buy Now | |
Farnell
from US$16.81
|
3
in stock
|
Buy Now | |
Newark Electronics
from US$16.09
|
-
|
Buy Now | |
Sager
from US$15.53
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
EAO 45-315.1Z10 Series 45 Switching Element Front mount Screw term 1NC/1NO | Rapid Electronics |
Accessory, Switching Element, Front Mount,1NC+1NO, Silver Contacts,10A, Screw Term. | EAO 45-315.1Z10 | RS Americas |
Contctblck 1NO/1NC screwterm 5V-500V10A | RS |
CONTACT BLOK, SPST-NO/SPST-NC, 10A/SCREW | element14 |
Switching Element, 2Pole, 10A, Screw | Newark Electronics |
Switch Contact Blocks / Switch Kits EAO | Sager |
Schaltelement Frontbefestigung Schraubanschluss | Boersig |
Where can I find additional details, specifications and documents for a 45-315.1Z10?
Additional datasheets, footprints and schematics for 45-315.1Z10 are listed on our Part Details page. You can also find images and similar parts to 45-315.1Z10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-315.1Z10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-315.1Z10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-315.1Z10 fall under?
The 45-315.1Z10 is listed under Switches & Relays > More Switches & Relays.
Can I view similar or alternative parts?
You can view similar parts to 45-315.1Z10 when available in the More Switches & Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-315.1Z10 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-315.1Z10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45-315.1Z10 have stock available?
Authorised distributors including Rapid Electronics, RS Americas, RS, element14 and Farnell have stock available or on a lead time for 45-315.1Z10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-315.1Z10 often in real-time on the comparison pages.
What if I can't find stock of 45-315.1Z10?
You can fill out our help required form which you can use to request a quote for 45-315.1Z10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.