Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$7.63
Distributor | Stock | ||
---|---|---|---|
RS
from US$12.90
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$8.84
|
5
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$7.63
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$14.35
|
-
|
Buy Now | |
RS Americas
from US$13.80
|
-
|
Buy Now | |
element14
from US$13.27
|
-
|
Buy Now | |
Distrelec
from US$10.85
|
-
|
Buy Now | |
Sager
from US$11.45
|
-
|
Buy Now | |
Farnell
from US$12.90
|
-
|
Buy Now | |
Boersig
-
|
-
|
Buy Now |
Switch Terminals | Spring Clamp |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | - |
For Use With | Eao 45 Series Switches |
Contact Voltage DC Max | - |
Product Range | - |
Contct blck 1NO clamp term 5V - 500V 10A | RS |
EAO 45-311.1Z40 EAO Series45 Switch Element Front Mount Spring Term No Silver | Rapid Electronics |
Contact block | Transfer Multisort Elektronik |
Switch Element, Spst-No, Push-In | Newark Electronics |
Accessory, Switching Element, Front Mount,1NO, Silver Contacts,10A, Spring Type Term | EAO 45-311.1Z40 | RS Americas |
CONTACT BLOCK, 1POLE, 10A, SPRING CLAMP | element14 |
EAO Switching Element 1 Make Contact (NO) | Distrelec |
Switch Contact Blocks / Switch Kits 1 contact NO spring Switching element | Sager |
Schaltelement 1S Ag Federzugklemme | Boersig |
Where can I find additional details, specifications and documents for a 45-311.1Z40?
Additional datasheets, footprints and schematics for 45-311.1Z40 are listed on our Part Details page. You can also find images and similar parts to 45-311.1Z40 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-311.1Z40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-311.1Z40 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-311.1Z40 fall under?
The 45-311.1Z40 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to 45-311.1Z40 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-311.1Z40 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-311.1Z40 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45-311.1Z40 have stock available?
Authorised distributors including RS, Rapid Electronics, Transfer Multisort Elektronik, Newark Electronics and RS Americas have stock available or on a lead time for 45-311.1Z40.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-311.1Z40 often in real-time on the comparison pages.
What if I can't find stock of 45-311.1Z40?
You can fill out our help required form which you can use to request a quote for 45-311.1Z40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.