Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Inter Series Connector A | - |
---|---|
Convert From Positions | 9Positions |
Convert From Gender | Receptacle |
Inter Series Connector B | - |
Convert To Positions | 25Positions |
Convert To Gender | Plug |
Product Range | - |
D Sub Adapter, 9Female-25Male | Newark Electronics |
Subminiature D Receptacle, 9 pos., 0.720 in. L, Orange | Carlton-Bates |
Where can I find additional details, specifications and documents for a 45-2511?
Additional datasheets, footprints and schematics for 45-2511 are listed on our Part Details page. You can also find images and similar parts to 45-2511 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-2511 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-2511 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-2511 fall under?
The 45-2511 is listed under Cable Leads & Connectors > Adaptors > Inter Series Adaptors.
Can I view similar or alternative parts?
You can view similar parts to 45-2511 when available in the Inter Series Adaptors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-2511 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-2511 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45-2511 have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics and Carlton-Bates have stock available or on a lead time for 45-2511.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-2511 often in real-time on the comparison pages.
What if I can't find stock of 45-2511?
You can fill out our help required form which you can use to request a quote for 45-2511 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.