Status: | Unknown |
---|---|
Series: | 45 Series |
RoHS: | Compliant |
Contact Configuration | SPST-NC |
---|---|
Switch Operation | On-Off |
Switch Terminals | Spring Clamp |
Contact Current Max | 10A |
Contact Voltage AC Nom | 500V |
Contact Voltage DC Nom | 500V |
Product Range | 45 Series |
RoHS Compliant | Yes |
E-Stop, ON-OFF, Push Trigger, Twist-to-Release,1NO, Plastic, Red,10A, Spring | EAO 45-1C36.1920.000.402 | RS Americas |
Emergency Stop Switch, Spst, 10A, 500V | Newark Electronics |
Emergency Stop Switches / E-Stop Switches E-stop Twist 10A 1NC Sprng Trm IP69K | Sager |
Where can I find additional details, specifications and documents for a 45-1C36.1920.000.402?
Additional datasheets, footprints and schematics for 45-1C36.1920.000.402 are listed on our Part Details page. You can also find images and similar parts to 45-1C36.1920.000.402 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-1C36.1920.000.402 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-1C36.1920.000.402 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-1C36.1920.000.402 fall under?
The 45-1C36.1920.000.402 is listed under Switches & Relays > Switches > Emergency Stop Switches / E Stop.
Can I view similar or alternative parts?
You can view similar parts to 45-1C36.1920.000.402 when available in the Emergency Stop Switches / E Stop range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-1C36.1920.000.402 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-1C36.1920.000.402 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 45-1C36.1920.000.402 have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Sager and Farnell have stock available or on a lead time for 45-1C36.1920.000.402.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-1C36.1920.000.402 often in real-time on the comparison pages.
What if I can't find stock of 45-1C36.1920.000.402?
You can fill out our help required form which you can use to request a quote for 45-1C36.1920.000.402 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.