Status: | Unknown |
---|---|
Series: | 45 Series |
RoHS: | Compliant |
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 90° |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 500V |
Product Range | 45 Series |
Illumination | Non Illuminated |
RoHS Compliant | Yes |
Rotary Sw, Spst-No, 10A, 500V, Spring | Newark Electronics |
Selector Switch, ON-OFF,1NO,2 Pos, Maint, L/R, Metalic, White,10A, Spring Terminal | EAO 45-1828.2C90.001.401 | RS Americas |
Rotary Switches (45-1828.2C90.001.401) SELECTOR SWITCH/ M L-R SORT 90V WH 1NO SP | Sager |
Where can I find additional details, specifications and documents for a 45-1828.2C90.001.401?
Additional datasheets, footprints and schematics for 45-1828.2C90.001.401 are listed on our Part Details page. You can also find images and similar parts to 45-1828.2C90.001.401 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-1828.2C90.001.401 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-1828.2C90.001.401 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-1828.2C90.001.401 fall under?
The 45-1828.2C90.001.401 is listed under Switches & Relays > Switches > Rotary Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 45-1828.2C90.001.401 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-1828.2C90.001.401 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-1828.2C90.001.401 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 45-1828.2C90.001.401 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 45-1828.2C90.001.401.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-1828.2C90.001.401 often in real-time on the comparison pages.
What if I can't find stock of 45-1828.2C90.001.401?
You can fill out our help required form which you can use to request a quote for 45-1828.2C90.001.401 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.