Status: | Unknown |
---|---|
Series: | 45 Series |
RoHS: | Compliant |
No. of Switch Positions | 2 Position |
---|---|
No. of Poles | 1 Pole |
Angle of Throw | 90° |
Contact Current AC Max | 10A |
Contact Voltage AC Max | 500V |
Product Range | 45 Series |
Illumination | Non Illuminated |
RoHS Compliant | Yes |
Rotary Switch, Spst-No, 10A, 500V, Screw | Newark Electronics |
Selector Switch, ON-OFF,1NO,2 Pos, Maint, L/R, Plastic, White,10A, Screw Terminal | EAO 45-1828.1C90.001.101 | RS Americas |
Rotary Switches (45-1828.1C90.001.101) SELECTOR SWITCH/ P L-R SHORT 90V WH 1N.O SC | Sager |
Where can I find additional details, specifications and documents for a 45-1828.1C90.001.101?
Additional datasheets, footprints and schematics for 45-1828.1C90.001.101 are listed on our Part Details page. You can also find images and similar parts to 45-1828.1C90.001.101 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-1828.1C90.001.101 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-1828.1C90.001.101 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-1828.1C90.001.101 fall under?
The 45-1828.1C90.001.101 is listed under Switches & Relays > Switches > Rotary Switches > Rotary Switches.
Can I view similar or alternative parts?
You can view similar parts to 45-1828.1C90.001.101 when available in the Rotary Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-1828.1C90.001.101 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-1828.1C90.001.101 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for 45-1828.1C90.001.101 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for 45-1828.1C90.001.101.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-1828.1C90.001.101 often in real-time on the comparison pages.
What if I can't find stock of 45-1828.1C90.001.101?
You can fill out our help required form which you can use to request a quote for 45-1828.1C90.001.101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.