45-1819.2C90.003.108 Switches by EAO

SELECTOR SWITCH, NON ILLUM, 3P, 10A/500V

Status: Unknown
Series: 45 Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$45.53

Distributor Stock
Logo for Newark
Newark
from US$63.23
No stock
Buy Now
Logo for RS Americas
RS Americas
from US$60.80
-
Buy Now
Logo for element14
element14
from US$58.37
-
Buy Now
Logo for Sager
Sager
from US$45.53
-
Buy Now

Specifications

No. of Switch Positions 3 Position
No. of Poles 1 Pole
Angle of Throw 45°
Contact Current AC Max 10A
Contact Voltage AC Max 500V
Product Range 45 Series
Illumination Non Illuminated
RoHS Compliant Yes

Alternative Descriptions

Selector Switch, Non Illum, 3P, 10A/500V | Newark Electronics
Selector Switch, ON-OFF,2NO,3 Pos, Maint, L-C-R, Metal, White,10A, Screw Terminal | EAO 45-1819.2C90.003.108 | RS Americas
Rotary Switches LCR Shrt 2x45 WH 1NO On-Off Scrw Trm Mtl | Sager


Frequently Asked Questions

Where can I find additional details, specifications and documents for a 45-1819.2C90.003.108?

Additional datasheets, footprints and schematics for 45-1819.2C90.003.108 are listed on our Part Details page. You can also find images and similar parts to 45-1819.2C90.003.108 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 45-1819.2C90.003.108 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-1819.2C90.003.108 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 45-1819.2C90.003.108 fall under?

The 45-1819.2C90.003.108 is listed under Switches & Relays > Switches > Rotary Switches > Rotary Switches.

Can I view similar or alternative parts?

You can view similar parts to 45-1819.2C90.003.108 when available in the Rotary Switches range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 45-1819.2C90.003.108 you can contact the distributor directly for product support, shipping queries etc.

Is the 45-1819.2C90.003.108 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Newark.

Which authorised distributors for 45-1819.2C90.003.108 have stock available?

Authorised distributors including Newark Electronics, RS Americas, element14 and Sager have stock available or on a lead time for 45-1819.2C90.003.108.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 45-1819.2C90.003.108 often in real-time on the comparison pages.

What if I can't find stock of 45-1819.2C90.003.108?

You can fill out our help required form which you can use to request a quote for 45-1819.2C90.003.108 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay