Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Convert From | USB Type A Receptacle |
---|---|
USB Connector Convert To | USB Type B Receptacle |
USB Standard | USB 2.0 |
IP Rating | - |
Product Range | - |
Contact Material | - |
Contact Plating | - |
Conn. | RS Americas |
A Plug to B Jack Adapter | Carlton-Bates |
Where can I find additional details, specifications and documents for a 45-1412?
Additional datasheets, footprints and schematics for 45-1412 are listed on our Part Details page. You can also find images and similar parts to 45-1412 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 45-1412 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 45-1412 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 45-1412 fall under?
The 45-1412 is listed under Connectors > USB Connectors & Adapters > USB Adapters.
Can I view similar or alternative parts?
You can view similar parts to 45-1412 when available in the USB Adapters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 45-1412 you can contact the distributor directly for product support, shipping queries etc.
Is the 45-1412 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 45-1412 have stock available?
Authorised distributors including RS Americas, element14, Farnell and Carlton-Bates have stock available or on a lead time for 45-1412.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 45-1412 often in real-time on the comparison pages.
What if I can't find stock of 45-1412?
You can fill out our help required form which you can use to request a quote for 45-1412 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.