45-1131.2160.000.101 Part Information

Details for 45-1131.2160.000.101 by EAO

Electrical & Lighting>Industrial Automation & Control Gear>Industrial Push Buttons & Control Stations

Part Downloads

Part Specifications

Switch Operation On-Off
Pushbutton Actuator Style Round
Contact Configuration SPST-NO
Product Range 45 Series
Switch Terminals Screw
IP Rating IP66 IP67 IP69K
Contact Current Max 10A
RoHS Compliant

Alternative Part Descriptions

  • INDUSTRIAL PB SWITCH, SPST, 10A, 500V; Product Range:45 Series; Panel Cutout Diameter:22mm; Contact Configuration:SPST-NO; Switch Operation:On-Off; Pushbutton Actuator Style:Round; Actuator / Cap Colour:Blue; Contact Voltage VAC:500VRoHS Compliant: Yes | Newark Electronics
  • Pushbutton Switch,ON-OFF,1NO,2 Position. Mom,Non-Illum,Metal,Blue,10A,Screw | Allied Electronics & Automation

Frequently Asked Questions

Where can I find additional details, specifications and documents for a 45-1131.2160.000.101?

Additional datasheets, footprints and schematics for 45-1131.2160.000.101 are listed in our Part Details tab. You can also find the 45-1131.2160.000.101 image and similar parts on this details page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for 45-1131.2160.000.101 in the Pricing & Inventory tab next to part details. You can view 45-1131.2160.000.101 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does 45-1131.2160.000.101 fall under?

The 45-1131.2160.000.101 is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to 45-1131.2160.000.101 when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the 45-1131.2160.000.101 you can contact the distributor directly for product support, shipping queries etc.

Is the 45-1131.2160.000.101 RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Farnell.

Which authorised distributors for 45-1131.2160.000.101 have stock available?

Authorised distributors including Newark Electronics and Allied Electronics & Automation have stock available or on a lead time for 45-1131.2160.000.101.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for 45-1131.2160.000.101 often in real-time on the comparison pages.

What if I can't find stock of 45-1131.2160.000.101?

You can fill out our help required form which you can use to request a quote for 45-1131.2160.000.101 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

Viewing Distributors for 45-1131.2160.000.101

Loading...
Loading Results for 45-1131.2160.000.101
We use cookies to improve your experience. See our privacy policy.
Okay