Status: | Unknown |
---|---|
Series: | Spec 44 Series |
RoHS: | Unknown |
Prices starting from US$0.75
Distributor | Stock | ||
---|---|---|---|
RS
from US$88.17
|
54
in stock
|
Buy Now | |
WireMasters
from US$0.75
|
102,687
in stock
|
Buy Now | |
TTI Europe
from US$0.85
|
1,535
in stock
|
Buy Now | |
element14
from US$108.42
|
12
in stock
|
Buy Now | |
Farnell
from US$88.28
|
12
in stock
|
Buy Now | |
Newark Electronics
from US$85.31
|
1
in stock
|
Buy Now | |
Avnet America
from US$1.23
|
-
|
Buy Now |
Jacket Material | PVDF |
---|---|
Jacket Colour | Black |
Wire Gauge | 18AWG |
Conductor Area CSA | 0.96mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.254mm |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 1.65mm |
Approval Specification | MIL-W-81044 MIL-C-27500 |
Product Range | Spec 44 Series |
SVHC | No SVHC (15-Jan-2018) |
Conductor Make-up | 19 / 0.254mm |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Outer Diameter | 1.65mm |
Secondary Insulation Colour | Black |
Secondary Insulation Material | Radiation Crosslinked Modified PVF2 |
Short Term Temperature | 300°C |
Standard | DEF61-12 (Part 26) MIL-W-81044 |
Voltage Rating VAC | 600V |
Wire Size | 18AWG |
Wire, black | WireMasters |
44A0111-18-0 | TTI Europe |
Type44(R) Primary Wire Blk 18awg 100m | RS |
WIRE, 18AWG, BLACK, 100M | element14 |
Wire, Hook Up, Spec44, 18 Awg, 0.96 Mm , 600 V, Black, 328 Ft, 100 M Rohs Compliant: Yes |Raychem Te Connectivity 44A0111-18-0 | Newark Electronics |
High Performance Cable 1Conductors 18AWG 1.65mm Tin Plated Copper Black 600VAC | Avnet America |
Where can I find additional details, specifications and documents for a 44A0111-18-0?
Additional datasheets, footprints and schematics for 44A0111-18-0 are listed on our Part Details page. You can also find images and similar parts to 44A0111-18-0 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44A0111-18-0 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A0111-18-0 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44A0111-18-0 fall under?
The 44A0111-18-0 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 44A0111-18-0 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44A0111-18-0 you can contact the distributor directly for product support, shipping queries etc.
Is the 44A0111-18-0 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44A0111-18-0 have stock available?
Authorised distributors including WireMasters, TTI Europe, RS, element14 and Farnell have stock available or on a lead time for 44A0111-18-0.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44A0111-18-0 often in real-time on the comparison pages.
What if I can't find stock of 44A0111-18-0?
You can fill out our help required form which you can use to request a quote for 44A0111-18-0 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.