Status: | Unknown |
---|---|
Series: | Spec 44 Series |
RoHS: | Unknown |
Prices starting from US$2.26
Distributor | Stock | ||
---|---|---|---|
RS
from US$281.69
|
21
in stock
|
Buy Now | |
WireMasters
from US$2.26
|
17,531
in stock
|
Buy Now | |
TTI Europe
from US$6.51
|
4,142
in stock
|
Buy Now | |
Newark Electronics
from US$259.98
|
10
in stock
|
Buy Now | |
element14
from US$370.66
|
10
in stock
|
Buy Now | |
Farnell
from US$266.98
|
10
in stock
|
Buy Now | |
Avnet America
-
|
-
|
Buy Now |
Jacket Material | PVF2 |
---|---|
Jacket Colour | White |
Wire Gauge | 22AWG |
Conductor Area CSA | 0.38mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.15mm |
Voltage Rating | 600V |
Conductor Material | Copper |
External Diameter | 2mm |
Approval Specification | - |
Product Range | Spec 44 Series |
SVHC | No SVHC (27-Jun-2018) |
Cable Type | Braided Shield |
Conductor Make-up | 19 / 0.15mm |
No. of Cores | 1Core |
Operating Temperature Max | 150°C |
Operating Temperature Min | -65°C |
Outer Diameter | 2mm |
Screen Type Primary | Braid |
Secondary Insulation Colour | White |
Secondary Insulation Material | Radiation Crosslinked Modified PVF2 |
Short Term Temperature | 300°C |
Standard | DEF61-12 (Part 26) MIL-W-81044 |
Voltage Rating VAC | 600V |
Wire Size | 22AWG |
Wire | WireMasters |
44A1111-22-9-9 | TTI Europe |
Type44(R) Screened &Jacketed White 22awg | RS |
Wire, Hook Up, Spec44, 22 Awg, 0.38 Mm , 600 V, White, 328 Ft, 100 M Rohs Compliant: Yes |Raychem Te Connectivity 44A1111-22-9-9 | Newark Electronics |
CABLE, 22AWG, SCRN, 1CORE, 100M | element14 |
Cable 1Conductor 22AWG Tin Plated Copper White 600V | Avnet America |
Where can I find additional details, specifications and documents for a 44A1111-22-9-9?
Additional datasheets, footprints and schematics for 44A1111-22-9-9 are listed on our Part Details page. You can also find images and similar parts to 44A1111-22-9-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44A1111-22-9-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A1111-22-9-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44A1111-22-9-9 fall under?
The 44A1111-22-9-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 44A1111-22-9-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44A1111-22-9-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 44A1111-22-9-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44A1111-22-9-9 have stock available?
Authorised distributors including WireMasters, TTI Europe, RS, Newark Electronics and element14 have stock available or on a lead time for 44A1111-22-9-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44A1111-22-9-9 often in real-time on the comparison pages.
What if I can't find stock of 44A1111-22-9-9?
You can fill out our help required form which you can use to request a quote for 44A1111-22-9-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.