Status: | Unknown |
---|---|
Series: | Spec 44 Series |
RoHS: | Unknown |
Jacket Material | PVDF |
---|---|
Jacket Colour | White |
Wire Gauge | 18AWG |
Conductor Area CSA | 1mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
No. of Max Strands x Strand Size | 19 x 0.25mm |
Voltage Rating | 600V |
Conductor Material | Tinned Copper |
External Diameter | 2.67mm |
Approval Specification | MIL-W-81044 MIL-C-27500 |
Product Range | Spec 44 Series |
SVHC | No SVHC (15-Jun-2015) |
Type44(R) Screened &Jacketed White 18awg | RS |
44A1111-18-9-9 Rohs Compliant: Yes |Raychem Te Connectivity 44A1111-18-9-9 | Newark Electronics |
WIRE, 18AWG, SCRN, WHITE, 100M | element14 |
44A1111-18-9-9 | TTI Europe |
Where can I find additional details, specifications and documents for a 44A1111-18-9-9?
Additional datasheets, footprints and schematics for 44A1111-18-9-9 are listed on our Part Details page. You can also find images and similar parts to 44A1111-18-9-9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44A1111-18-9-9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A1111-18-9-9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44A1111-18-9-9 fall under?
The 44A1111-18-9-9 is listed under Cable Leads & Connectors > Cable > Cable & Wire.
Can I view similar or alternative parts?
You can view similar parts to 44A1111-18-9-9 when available in the Cable & Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44A1111-18-9-9 you can contact the distributor directly for product support, shipping queries etc.
Is the 44A1111-18-9-9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44A1111-18-9-9 have stock available?
Authorised distributors including RS, Newark Electronics, element14, TTI Europe and Farnell have stock available or on a lead time for 44A1111-18-9-9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44A1111-18-9-9 often in real-time on the comparison pages.
What if I can't find stock of 44A1111-18-9-9?
You can fill out our help required form which you can use to request a quote for 44A1111-18-9-9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.