Status: | Unknown |
---|---|
Series: | Spec44 Series |
RoHS: | Unknown |
Prices starting from US$1.97
Cable Shielding | Unscreened |
---|---|
No. of Pairs | 1 Pair |
Wire Gauge | 24AWG |
Conductor Area CSA | 0.24mm² |
Reel Length (Imperial) | 328ft |
Reel Length (Metric) | 100m |
Jacket Colour | Black White |
No. of Max Strands x Strand Size | 19 x 0.13mm |
Voltage Rating | 600V |
Jacket Material | Unjacketed |
Conductor Material | Tinned Copper |
External Diameter | 2.03mm |
Product Range | Spec44 Series |
SVHC | No SVHC (27-Jun-2018) |
44A0121-24-0/9 | TTI Europe |
Wire, 24Awg, Tw/Pr. Blk/Wht,100M | Newark Electronics |
WIRE, 24AWG, TW/PR. BLK/WHT,100M | element14 |
Type44(R) Scrned&Jkd TW Pr BLK/Wht 24AWG | RS |
Where can I find additional details, specifications and documents for a 44A0121-24-0/9?
Additional datasheets, footprints and schematics for 44A0121-24-0/9 are listed on our Part Details page. You can also find images and similar parts to 44A0121-24-0/9 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for 44A0121-24-0/9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view 44A0121-24-0/9 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does 44A0121-24-0/9 fall under?
The 44A0121-24-0/9 is listed under Cable Wire & Cable Assemblies > Hook Up Wire.
Can I view similar or alternative parts?
You can view similar parts to 44A0121-24-0/9 when available in the Hook Up Wire range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the 44A0121-24-0/9 you can contact the distributor directly for product support, shipping queries etc.
Is the 44A0121-24-0/9 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for 44A0121-24-0/9 have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for 44A0121-24-0/9.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for 44A0121-24-0/9 often in real-time on the comparison pages.
What if I can't find stock of 44A0121-24-0/9?
You can fill out our help required form which you can use to request a quote for 44A0121-24-0/9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.